HP logo

HP 256MB DDR2-667 memory module 0.25 GB 1 x 0.25 GB ECC

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86992
Info modified on:
06 Nov 2020, 09:47:40
Short summary description HP 256MB DDR2-667 memory module 0.25 GB 1 x 0.25 GB ECC:

HP 256MB DDR2-667, 0.25 GB, 1 x 0.25 GB, DDR2, 667 MHz

Long summary description HP 256MB DDR2-667 memory module 0.25 GB 1 x 0.25 GB ECC:

HP 256MB DDR2-667. Component for: PC/Server, Internal memory: 0.25 GB, Memory layout (modules x size): 1 x 0.25 GB, Internal memory type: DDR2, Memory clock speed: 667 MHz, ECC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.