HP logo

HP Compaq Pro Compaq 6200 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6350 Small Desktop PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35559
Info modified on:
07 Oct 2024, 16:44:25
Short summary description HP Compaq Pro Compaq 6200 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6350 Small Desktop PC Black:

HP Compaq Pro Compaq 6200, 3.1 GHz, Intel® Core™ i3, i3-2100, 4 GB, 500 GB, DVD Super Multi

Long summary description HP Compaq Pro Compaq 6200 Intel® Core™ i3 i3-2100 4 GB DDR3-SDRAM 500 GB AMD Radeon HD 6350 Small Desktop PC Black:

HP Compaq Pro Compaq 6200. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-2100. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2000, Discrete graphics card model: AMD Radeon HD 6350. Power supply: 240 W. Chassis type: Small Desktop. Product type: PC. Weight: 7.6 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.