location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq dx2000 Microtower PC (PL091ET) Intel Atom® 330 0.25 GB DDR-SDRAM 40 GB Windows XP Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq dx2000 Microtower PC (PL091ET)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PL091ET#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 239053
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:11:08
The date of the most recent change of this product data-sheet in Icecat.
success story (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: this three-year (3-1-1), limitedand service offering delivers three years of parts and one year of both labor and on-site repair. Response time is next business-day.
Long product name HP Compaq dx2000 Microtower PC (PL091ET) Intel Atom® 330 0.25 GB DDR-SDRAM 40 GB Windows XP Professional :
The long product name of HP Compaq dx2000 Microtower PC (PL091ET) Intel Atom® 330 0.25 GB DDR-SDRAM 40 GB Windows XP Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq dx2000 Microtower PC (PL091ET)
More>>>
HP Compaq dx2000 Microtower PC (PL091ET) Intel Atom® 330 0.25 GB DDR-SDRAM 40 GB Windows XP Professional:
The official description of HP Compaq dx2000 Microtower PC (PL091ET) Intel Atom® 330 0.25 GB DDR-SDRAM 40 GB Windows XP Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Compaq Business Desktop dx2000 microtower is specifically designed to deliver industry-standard features at the lowest possible price. Built around PC technology from Intel® and featuring all essential PC components, these compact yet expandable microtower platforms take care of basic business computing requirements at an
affordable price. The HP dx2000 provides an excellent ratio of price to performance while simply delivering the quality, reliability, and service HP customers have come to expect.

Simple, low cost business PC systems
This expandable microtower platform is a full-featured PC, designed specifically for businesses, and delivered fora low initial purchase price. Rigorous HP testing and qualification processes help to assure greater reliable operations and lower operating costs across the full life cycle of the product.

Reliable technology from Intel
Delivering stable and reliable technology, Intel provides the core components to the HP dx2000 platform, including the chipset, microprocessor, and network interface solution.

Industry-standard features and up-to-date operating systems
Delivering essential performance and features the HP dx2000 is configured and built with industry-standard PC components from leading suppliers and has been qualified for compatibility with a varied range of HP certified PC components. Available with up-to-date operating systems from Microsoft: Windows XP Home or Windows XP Professional. Those seeking a truly low cost business tool for simple and basic applications may want to utilise the feature rich Mandrake Linux 9.2. The choice is yours depending upon your IT environment.

Compact microtower design
Expandable and attractive, the compact microtower design fits easily into any environment. Set on a desk, on the floor, wherever needed, the HP dx2000 works where you need it to work and provides for future
expansion possibilities.

Short summary description HP Compaq dx2000 Microtower PC (PL091ET) Intel Atom® 330 0.25 GB DDR-SDRAM 40 GB Windows XP Professional:
This short summary of the HP Compaq dx2000 Microtower PC (PL091ET) Intel Atom® 330 0.25 GB DDR-SDRAM 40 GB Windows XP Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq dx2000 Microtower PC (PL091ET), 1.6 GHz, Intel Atom®, 0.25 GB, 40 GB, CD-ROM, Windows XP Professional

Long summary description HP Compaq dx2000 Microtower PC (PL091ET) Intel Atom® 330 0.25 GB DDR-SDRAM 40 GB Windows XP Professional:
This is an auto-generated long summary of HP Compaq dx2000 Microtower PC (PL091ET) Intel Atom® 330 0.25 GB DDR-SDRAM 40 GB Windows XP Professional based on the first three specs of the first five spec groups.

HP Compaq dx2000 Microtower PC (PL091ET). Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: 330. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB, Optical drive type: CD-ROM. Operating system installed: Windows XP Professional. Chassis type: Micro Tower. Product type: PC. Weight: 10.5 kg

Processor
Processor manufacturer *
Intel
Processor family *
Intel Atom®
Processor model *
330
Processor cores
2
Processor threads
4
Processor frequency *
1.6 GHz
Processor socket
BGA 437
Processor cache
1 MB
Processor cache type
L2
Processor front side bus
533 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Thermal Design Power (TDP)
8 W
Tcase
85.2 °C
Tjunction
100 °C
Number of Processing Die Transistors
94 M
Processing Die size
52 mm²
Stepping
C0
CPU multiplier (bus/core ratio)
12
Processor core voltage (AC)
1.25 - 1.40 V
ECC supported by processor
No
Memory
Internal memory *
0.25 GB
Maximum internal memory *
4 GB
Internal memory type
DDR-SDRAM
Memory slots
4x DIMM
Storage
Total storage capacity *
40 GB
Optical drive type *
CD-ROM
HDD interface
Ultra-ATA/100
HDD speed
7200 RPM
Graphics
Maximum graphics card memory
0.064 GB
Graphics card Open GL support
Yes
Ports & interfaces
I/O ports
2 front USB 2.0 ports and 6 rear USB 2.0 ports; 1 parallel port; 1 serial port; 2 PS/2 ports; 1 VGA port; 1 line in/out
USB 2.0 ports quantity *
8
VGA (D-Sub) ports quantity
1
PS/2 ports quantity
2
Line-out
Yes
Line-in
Yes
Serial ports quantity
1
Parallel ports quantity
1
Design
Chassis type *
Micro Tower
Country of origin
China
Performance
Audio system
Chipset integrated
Product type *
PC
Software
Operating system installed *
Windows XP Professional
Bundled software
Maple Restore CD Altiris Local Recovery back up Norton Antivirus 2005
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel 64
Yes
Enhanced Intel SpeedStep Technology
No
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
No
Thermal Monitoring Technologies
No
Intel® AES New Instructions (Intel® AES-NI)
No
Processor special features
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3, SSSE3
Processor code
SLG9Y
Physical Address Extension (PAE)
Yes
Physical Address Extension (PAE)
32 bit
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
35641
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power availability
250 W
Power consumption (typical)
250 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Relative humidity
10 - 90%
Non-operating altitude
9144
Weight & dimensions
Width *
180 mm
Depth *
396 mm
Height *
355 mm
Weight *
10.5 kg
Packaging content
Display included *
No
Other features
Power supply type
ATX
Video card features
Intel Extreme Graphics 2 (Intel 865GV) 3D/2D
Non-operating relative humidity (non-condensing)
5 - 95%
Power requirements
100 - 240V; 50/60 Hz
Video adapter, bus
No
Storage drive controller
SMART III Ultra ATA/100
Disk subsystem controller
SMART III Ultra ATA/100
Memory upgrade
4 GB
Video card resolution
Maximum Vertical Refresh Rate: 85Hz at up to 1920 x 1440, 75Hz at 2048 x 1536. Varies with mode and configuration.
Acoustic power emissions
IDLE (Fixed disk drive spinning): LWAd = 4.3 Bels; FIXED DISK (Random write): LWAd = 5.0 Bels; CD-ROM (Sequential Reads): LWAd = 5.4 Bels
Wired communication manufacturer
Intel PRO 100/VM
Modem type
No
Graphics card RAMDAC
350 MHz
Diskette drive
Internal/External
Storage drive type
40 GB
CD read speed
48x
Drive bays
2 ea 5.25 external, 1 ea. 3.50 external 2 ea 5.25 external, 1 ea. 3.50 external
Expansion slots
3x PCI 2.3
External drive bays
2x 525"; 1x 3.5"
Networking features
Fast Ethernet
Audio included
Internal Amplified Speaker
Upgrade type
It is not necessary to add memory in pairs. Memory upgrades are accomplished by adding single or multiple DIMMs of the same or varied sizes. The HP Compaq dx2000 supports non-ECC 333MHz (PC2700) and 400MHz (PC3200) DDR memory. For best performance, add in pairs, add in different channel in matching slots (color coded), and do not mix speeds.
Internal drive bays
2x 3.5"
Source Testseek summary Average rating
Reviews
Updated:
2014-06-09 01:15:48
Uk has collected 1 expert review for HP Compaq dx2000 Microtower PC (PL091ET) Intel Atom® 330 0.25 GB DDR-SDRAM 40 GB Windows XP Professional and the rating is 80 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
80%
Source Review comments Score
Howstuffworks.com
Updated:
2014-06-09 01:15:47
HPs Compaq dx2000 series of desktop computers for business offers a bare bones package for a fairly bare bones price, letting you add more where your office needs it. These business desktop computers start out at under $400, but youll need to spend e...
Good Good starting price, compact microtower...
Bad No monitor, low starting RAM...
Bottom line HPs Compaq dx2000 series of desktop computers for business offers a bare bones package for a fairly bare bones price, letting you add more where your office needs it. These business desktop computers start out at under $400, but youll need to spend e...
80%