HP logo

HP USB Standard keyboard QWERTY UK English

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
457855
Info modified on:
28 Sept 2023, 14:33:19
Warranty:
Your Option Limitedis a one (1) year (HP Option LimitedPeriod) parts replacementon any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provideservice either for the HP Option LimitedPeriod or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP USB Standard keyboard QWERTY UK English:

HP USB Standard Keyboard

HP USB Standard keyboard QWERTY UK English:

Standard Keyboards represent a design extension of the successful Easy Access keyboards. These new keyboards have the same layout and tactile characteristics as the previous keyboards, but without the hot-keys. Slopes with tilt legs.

- Designed for user comfort with a choice of 3 tilt options - zero-degrees (flat) or a 6 and 12-degree slope
- Equipped with a spill-drain feature to minimise damage caused by accidental spillage
- Tested extensively and suitable for long service life and heavy duty usage
- Incorporates a spill-drain feature to minimize damage from accidental fluid spill
- Recyclable product (painted strip is removable in a Recycling Center)

Short summary description HP USB Standard keyboard QWERTY UK English:

HP USB Standard Keyboard, Full-size (100%), Wired, USB, QWERTY

Long summary description HP USB Standard keyboard QWERTY UK English:

HP USB Standard Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1.8 m

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.