location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP vs17x computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
vs17x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PK657AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0882780086548 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:53
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP vs17x computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") LCD
  • - SXGA 1280 x 1024 pixels 4:3
  • - 75 Hz 12 ms 300 cd/m² 500:1
Long product name HP vs17x computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Grey :
The long product name of HP vs17x computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17" (1280 x 1024), 300cd/m2, 500:1, 0.264 mm, 12ms, 47W, 2 x 2W, 6kg
More>>>
HP vs17x computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Grey:
The official description of HP vs17x computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP vs17x 17-inch flat panel monitor with integrated speakers and anti-glare coating, delivers great images and sound in a stylish flat panel design at an affordable price. Impressive photo-realistic visual performance thanks to 1280 x 1024 resolution, make video, imaging and internet applications come to life. Its sleek and simple design is the perfect design match for your HP PC and peripherals. Innovative ergonomic and space-saving features ensure a clutter free desk

Short summary description HP vs17x computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Grey:
This short summary of the HP vs17x computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HP vs17x, 43.2 cm (17"), 1280 x 1024 pixels, SXGA, LCD, 12 ms, Grey

Long summary description HP vs17x computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Grey:
This is an auto-generated long summary of HP vs17x computer monitor 43.2 cm (17") 1280 x 1024 pixels SXGA LCD Grey based on the first three specs of the first five spec groups.

HP vs17x. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, HD type: SXGA, Display technology: LCD. Display: LCD. Display surface: Matt, Response time: 12 ms, Native aspect ratio: 4:3, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Built-in speaker(s). VESA mounting. Product colour: Grey

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
HD type *
SXGA
Native aspect ratio *
4:3
Display technology *
LCD
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
12 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1280 x 1024 (SXGA)
Contrast ratio (typical) *
500:1
Maximum refresh rate *
75 Hz
Viewing angle, horizontal
140°
Viewing angle, vertical
130°
Pixel pitch
0.264 x 0.264 mm
Vertical scan range
56 - 76 Hz
Viewable size, vertical
34 cm
Viewable size diagonal
27.2 cm
Digital horizontal frequency
30 - 81 kHz
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
RMS rated power
4 W
Design
Product colour *
Grey
Feet colour
Grey
Country of origin
China
Certification
CE Marking, TUV-GS (disclaimer « not intended for office use »), TCO '03, ISO 9241, Nemko, Fimko, Demko, Semko (Nordic) Eastern European approvals, CISPR, VCCI, MIC, CSA (or CUL), ACA
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
DVI port
No
Ergonomics
VESA mounting *
Yes
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
On Screen Display (OSD)
Yes
Number of OSD languages
7
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (standby) *
2 W
Power consumption (max)
47 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Stand included
Yes
Packaging data
Package width
454 mm
Package depth
175 mm
Package height
454 mm
Package weight
6 kg
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No