HP logo

HP Pavilion vs15 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75289
Info modified on:
19 Feb 2024, 19:05:14
End of life date:
01 Dec 2005
Short summary description HP Pavilion vs15 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:

HP Pavilion vs15, 38.1 cm (15"), 1024 x 768 pixels, LCD, 16 ms, Silver

Long summary description HP Pavilion vs15 computer monitor 38.1 cm (15") 1024 x 768 pixels Silver:

HP Pavilion vs15. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 130°, Viewing angle, vertical: 110°. Built-in speaker(s). VESA mounting. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.