HP logo

HP Pavilion a640.nl desktop pc Intel® Celeron® 0.25 GB 80 GB

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23145
Info modified on:
14 May 2020, 15:15:34
Short summary description HP Pavilion a640.nl desktop pc Intel® Celeron® 0.25 GB 80 GB:

HP Pavilion a640.nl desktop pc, 2.53 GHz, Intel® Celeron®, 0.25 GB, 80 GB

Long summary description HP Pavilion a640.nl desktop pc Intel® Celeron® 0.25 GB 80 GB:

HP Pavilion a640.nl desktop pc. Processor frequency: 2.53 GHz, Processor family: Intel® Celeron®. Internal memory: 0.25 GB. Total storage capacity: 80 GB. Product type: PC. Weight: 18 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.