HP logo

HP CPQ NX9030 P-M705 1.5G 256MB 40GB 15IN DVD/CDRW WXPP 38.1 cm (15") 0.25 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25671
Info modified on:
09 Feb 2024, 23:37:31
Short summary description HP CPQ NX9030 P-M705 1.5G 256MB 40GB 15IN DVD/CDRW WXPP 38.1 cm (15") 0.25 GB:

HP CPQ NX9030 P-M705 1.5G 256MB 40GB 15IN DVD/CDRW WXPP, 1.5 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description HP CPQ NX9030 P-M705 1.5G 256MB 40GB 15IN DVD/CDRW WXPP 38.1 cm (15") 0.25 GB:

HP CPQ NX9030 P-M705 1.5G 256MB 40GB 15IN DVD/CDRW WXPP. Processor frequency: 1.5 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 3.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.