HP PE949A, FireGL V3100, 0.128 GB, GDDR, 128 bit, 2048 x 1536 pixels, PCI Express x16
HP PE949A. Graphics processor family: AMD, Graphics processor: FireGL V3100. Discrete graphics card memory: 0.128 GB, Graphics card memory type: GDDR, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. DirectX version: 9.0, OpenGL version: 1.5. Interface type: PCI Express x16. Cooling type: Active