HP logo

HP Compaq dc7100 Convertible Minitower P4 540 HT 2x256M/40G CDRW LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77838
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq dc7100 Convertible Minitower P4 540 HT 2x256M/40G CDRW LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM PC:

HP Compaq dc7100 Convertible Minitower P4 540 HT 2x256M/40G CDRW LAN WXP Pro SP1 a, 3.2 GHz, 0.5 GB, DDR-SDRAM

Long summary description HP Compaq dc7100 Convertible Minitower P4 540 HT 2x256M/40G CDRW LAN WXP Pro SP1 a 0.5 GB DDR-SDRAM PC:

HP Compaq dc7100 Convertible Minitower P4 540 HT 2x256M/40G CDRW LAN WXP Pro SP1 a. Processor frequency: 3.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Product type: PC. Weight: 14.8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.