location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6-cell 55Wh Li-Ion Primary Battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6-cell 55Wh Li-Ion Primary Battery
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PB994A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160318202 show
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87742
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:43
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2010
Product end of life date
quickspecs (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Theperiod for HP Business Notebook batteries is one year, part replacement. Additional support is available (North America only) seven days a week, 24 hours a day by phone as well as through online support forums.
Long product name HP 6-cell 55Wh Li-Ion Primary Battery :
The long product name of HP 6-cell 55Wh Li-Ion Primary Battery. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP 6-cell 55Wh Li-Ion Primary Battery
More>>>
HP 6-cell 55Wh Li-Ion Primary Battery:
The official description of HP 6-cell 55Wh Li-Ion Primary Battery as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Additional battery life is essential when travelling and second batteries are a great way to get this extra power.

• As a replacement battery or to double your power on the go


• HP supported ensuring maximum power supply


• Designed specifically for HP notebook

Short summary description HP 6-cell 55Wh Li-Ion Primary Battery:
This short summary of the HP 6-cell 55Wh Li-Ion Primary Battery data-sheet is auto-generated and uses the product title and the first six key specs.

HP 6-cell 55Wh Li-Ion Primary Battery, Battery

Long summary description HP 6-cell 55Wh Li-Ion Primary Battery:
This is an auto-generated long summary of HP 6-cell 55Wh Li-Ion Primary Battery based on the first three specs of the first five spec groups.

HP 6-cell 55Wh Li-Ion Primary Battery. Type: Battery

Features
Type *
Battery
Product colour
Black
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
5200 mAh
Battery voltage
10.8 V
Number of battery cells
6
Battery
Battery capacity
55 Wh
Battery life (max)
6 h
Weight & dimensions
Weight
335 g
Operational conditions
Operating temperature (T-T)
20 - 60 °C
Other features
Number of batteries included
1 pc(s)
Brand Image Product code Product Stock Price from
CoreParts

CoreParts Battery 11.1v
(show image)
MBI1616 Battery 11.1v 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)