HP logo

HP w19 19’’ Wide Flat Panel Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Silver

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145019
Info modified on:
22 Aug 2022, 16:25:12
Short summary description HP w19 19’’ Wide Flat Panel Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:

HP w19 19’’ Wide Flat Panel Monitor, 48.3 cm (19"), 1440 x 900 pixels, LCD, 8 ms, Silver

Long summary description HP w19 19’’ Wide Flat Panel Monitor computer monitor 48.3 cm (19") 1440 x 900 pixels Silver:

HP w19 19’’ Wide Flat Panel Monitor. Display diagonal: 48.3 cm (19"), Display resolution: 1440 x 900 pixels. Display: LCD. Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.