HP logo

HP vs19 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114623
Info modified on:
19 Feb 2024, 19:05:25
Short summary description HP vs19 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

HP vs19, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 16 ms, Silver

Long summary description HP vs19 computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

HP vs19. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 135°. Built-in speaker(s). VESA mounting. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.