HP Spectre x2 12-a001tu, Intel® Core™ m5, 1.1 GHz, 30.5 cm (12"), 1920 x 1080 pixels, 8 GB, 128 GB
HP Spectre x2 12-a001tu. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ m5, Processor model: m5-6Y54, Processor frequency: 1.1 GHz. Display diagonal: 30.5 cm (12"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Silver