HP ZBook 200W Thunderbolt 3 Dock, Wired, Thunderbolt 3, Black, Silver, HP, ZBook 17 G3, 230 mm
HP ZBook 200W Thunderbolt 3 Dock. Connectivity technology: Wired, Host interface: Thunderbolt 3. Product colour: Black, Silver, Brand compatibility: HP, Compatibility: ZBook 17 G3. Width: 230 mm, Depth: 57 mm, Height: 17.5 mm