HP logo

HP EliteBook Folio 1020 G1 Bang & Olufsen Limited Edition Intel® Core™ M M-5Y71 Laptop 31.8 cm (12.5") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
168512
Info modified on:
23 Jan 2025, 19:00:39
Short summary description HP EliteBook Folio 1020 G1 Bang & Olufsen Limited Edition Intel® Core™ M M-5Y71 Laptop 31.8 cm (12.5") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP EliteBook Folio 1020 G1 Bang & Olufsen Limited Edition, Intel® Core™ M, 1.2 GHz, 31.8 cm (12.5"), 2560 x 1440 pixels, 8 GB, 512 GB

Long summary description HP EliteBook Folio 1020 G1 Bang & Olufsen Limited Edition Intel® Core™ M M-5Y71 Laptop 31.8 cm (12.5") Touchscreen 8 GB LPDDR3-SDRAM 512 GB SSD Windows 10 Pro Silver:

HP EliteBook Folio 1020 G1 Bang & Olufsen Limited Edition. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ M, Processor model: M-5Y71, Processor frequency: 1.2 GHz. Display diagonal: 31.8 cm (12.5"), Display resolution: 2560 x 1440 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5300. Operating system installed: Windows 10 Pro. Product colour: Silver

Video
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.