HP logo

HP t730 Thin Client

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132362
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Oct 2018
Short summary description HP t730 Thin Client:

HP t730 Thin Client, 2.7 GHz, 3.6 GHz, 4 MB, 4 GB, DDR3L-SDRAM, 1600 MHz

Long summary description HP t730 Thin Client:

HP t730 Thin Client. Processor frequency: 2.7 GHz, Processor boost frequency: 3.6 GHz, L2 cache: 4 MB. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: AMD Radeon HD 9000. Cabling technology: 10/100/1000Base-T(X)

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.