HP logo

HP Intel Pentium III Xeon 900MHz 2MB processor 0.9 GHz L2

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70810
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Pentium III Xeon 900MHz 2MB processor 0.9 GHz L2:

HP Intel Pentium III Xeon 900MHz 2MB, Intel Pentium III Xeon, SECC330, 0.9 GHz, 32-bit, Server/workstation, 2 MB

Long summary description HP Intel Pentium III Xeon 900MHz 2MB processor 0.9 GHz L2:

HP Intel Pentium III Xeon 900MHz 2MB. Processor family: Intel Pentium III Xeon, Processor socket: SECC330, Processor base frequency: 0.9 GHz. Market segment: Server

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.