HP logo

HP LaserJet P2035 laser printer 600 x 600 DPI A4

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
221204
Info modified on:
20 Dec 2023, 11:49:47
Short summary description HP LaserJet P2035 laser printer 600 x 600 DPI A4:

HP LaserJet P2035, Laser, 600 x 600 DPI, A4, 30 ppm

Long summary description HP LaserJet P2035 laser printer 600 x 600 DPI A4:

HP LaserJet P2035. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 25000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.