HP EliteDesk 800 65W G2 Desktop Mini PC (ENERGY STAR), 3.4 GHz, Intel® Core™ i7, i7-6700, 16 GB, 256 GB, Windows 7 Professional
HP EliteDesk 800 65W G2 Desktop Mini PC (ENERGY STAR). Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Desktop. Product type: Mini PC. Product colour: Black