HP logo

HP ProLiant MicroServer Gen10 Plus Storage server Intel® Xeon® 16 GB DDR4 1 TB HDD Grey

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84809
Info modified on:
09 Mar 2024, 14:26:42
Short summary description HP ProLiant MicroServer Gen10 Plus Storage server Intel® Xeon® 16 GB DDR4 1 TB HDD Grey:

HP ProLiant MicroServer Gen10 Plus, Storage server, Intel® Xeon®, 16 GB, DDR4, 1 TB, HDD

Long summary description HP ProLiant MicroServer Gen10 Plus Storage server Intel® Xeon® 16 GB DDR4 1 TB HDD Grey:

HP ProLiant MicroServer Gen10 Plus. Type: Storage server, Device class: Small & Medium Business. Processor family: Intel® Xeon®, Processor frequency: 3.4 GHz. Internal memory: 16 GB, Internal memory type: DDR4. Total installed storage capacity: 1 TB, Installed storage drive type: HDD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.