HP logo

HP C6020 Wireless Desktop

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
304787
Info modified on:
09 Mar 2024, 14:04:25
End of life date:
30 Sept 2018
Short summary description HP C6020 Wireless Desktop:

HP C6020 Wireless Desktop, Full-size (100%), Wireless, RF Wireless, Black, Mouse included

Long summary description HP C6020 Wireless Desktop:

HP C6020 Wireless Desktop. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wireless, Device interface: RF Wireless, Recommended usage: Office. Product colour: Black. Mouse included

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.