HP logo

HP Compaq 610 Notebook PC Intel® Core™2 Duo T5870 39.6 cm (15.6") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108895
Info modified on:
25 Jan 2025, 22:55:38
End of life date:
29 May 2010
Short summary description HP Compaq 610 Notebook PC Intel® Core™2 Duo T5870 39.6 cm (15.6") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

HP Compaq 610 Notebook PC, Intel® Core™2 Duo, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 160 GB

Long summary description HP Compaq 610 Notebook PC Intel® Core™2 Duo T5870 39.6 cm (15.6") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:

HP Compaq 610 Notebook PC. Processor family: Intel® Core™2 Duo, Processor model: T5870, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 2.49 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.