HP logo

HP ProBook 4515s Notebook PC AMD Athlon QL-66 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Home Basic

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40429
Info modified on:
23 Jan 2025, 18:46:57
Short summary description HP ProBook 4515s Notebook PC AMD Athlon QL-66 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Home Basic:

HP ProBook 4515s Notebook PC, AMD Athlon, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP ProBook 4515s Notebook PC AMD Athlon QL-66 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Home Basic:

HP ProBook 4515s Notebook PC. Processor family: AMD Athlon, Processor model: QL-66, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Basic. Weight: 2.59 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.