HP logo

HP ProBook 4515s Notebook PC 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD AMD Radeon HD 3200 Windows Vista Business

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33602
Info modified on:
24 Jan 2025, 20:30:58
End of life date:
05 Apr 2010
Short summary description HP ProBook 4515s Notebook PC 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD AMD Radeon HD 3200 Windows Vista Business:

HP ProBook 4515s Notebook PC, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB, Windows Vista Business

Long summary description HP ProBook 4515s Notebook PC 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB HDD AMD Radeon HD 3200 Windows Vista Business:

HP ProBook 4515s Notebook PC. Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Business. Weight: 2.59 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.