HP ProBook 4710s, Intel® Core™2 Duo, 2.1 GHz, 43.9 cm (17.3"), 3 GB, 320 GB, FreeDOS
HP ProBook 4710s. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"). Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: FreeDOS. Weight: 3.08 kg