HP logo

HP ProBook 4510s Intel® Celeron® 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36900
Info modified on:
22 Jan 2025, 06:21:47
Short summary description HP ProBook 4510s Intel® Celeron® 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium:

HP ProBook 4510s, Intel® Celeron®, 1.66 GHz, 39.6 cm (15.6"), 2 GB, 250 GB, Windows Vista Home Premium

Long summary description HP ProBook 4510s Intel® Celeron® 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Premium:

HP ProBook 4510s. Processor family: Intel® Celeron®, Processor frequency: 1.66 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Home Premium. Weight: 2.59 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.