HP logo

HP ProBook 4510s Intel® Celeron® 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Basic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16299
Info modified on:
25 Jan 2025, 22:50:04
End of life date:
29 May 2010
Short summary description HP ProBook 4510s Intel® Celeron® 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Basic:

HP ProBook 4510s, Intel® Celeron®, 1.66 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 250 GB

Long summary description HP ProBook 4510s Intel® Celeron® 39.6 cm (15.6") 2 GB DDR2-SDRAM 250 GB AMD Mobilty Radeon HD 4330 Windows Vista Home Basic:

HP ProBook 4510s. Processor family: Intel® Celeron®, Processor frequency: 1.66 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows Vista Home Basic. Weight: 2.59 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.