HP logo

HP CalcPad 200 calculator Desktop Basic Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47054
Info modified on:
26 Mar 2021, 22:52:41
End of life date:
13 Nov 2013
Short summary description HP CalcPad 200 calculator Desktop Basic Black:

HP CalcPad 200, Desktop, Basic, USB port, 2, Black

Long summary description HP CalcPad 200 calculator Desktop Basic Black:

HP CalcPad 200. Form factor: Desktop, Type: Basic. Display number of characters: 12. Memory registers: 1. USB port, USB 2.0 ports quantity: 2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.