HP logo

HP Compaq Presario CQ61-110ES Intel Pentium Mobile T3400 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD NVIDIA® GeForce® G103M Windows Vista Home Basic Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102021
Info modified on:
22 Jan 2025, 05:10:04
Short summary description HP Compaq Presario CQ61-110ES Intel Pentium Mobile T3400 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD NVIDIA® GeForce® G103M Windows Vista Home Basic Black, Silver:

HP Compaq Presario CQ61-110ES, Intel Pentium Mobile, 2.16 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description HP Compaq Presario CQ61-110ES Intel Pentium Mobile T3400 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB HDD NVIDIA® GeForce® G103M Windows Vista Home Basic Black, Silver:

HP Compaq Presario CQ61-110ES. Form factor: Clamshell. Processor family: Intel Pentium Mobile, Processor model: T3400, Processor frequency: 2.16 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® G103M. Operating system installed: Windows Vista Home Basic. Product colour: Black, Silver. Weight: 2.75 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.