HP logo

HP 2509m 25 inch Diagonal Full HD LCD Monitor computer monitor 63.5 cm (25") 1920 x 1080 pixels Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198101
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP 2509m 25 inch Diagonal Full HD LCD Monitor computer monitor 63.5 cm (25") 1920 x 1080 pixels Black:

HP 2509m 25 inch Diagonal Full HD LCD Monitor, 63.5 cm (25"), 1920 x 1080 pixels, LCD, 3 ms, Black

Long summary description HP 2509m 25 inch Diagonal Full HD LCD Monitor computer monitor 63.5 cm (25") 1920 x 1080 pixels Black:

HP 2509m 25 inch Diagonal Full HD LCD Monitor. Display diagonal: 63.5 cm (25"), Display resolution: 1920 x 1080 pixels. Display: LCD. Response time: 3 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.