HP logo

HP TouchSmart IQ830nl Desktop PC Intel® Core™2 Duo P7450 4 GB DDR2-SDRAM 1 TB NVIDIA® GeForce® 9600M GS Windows Vista Home Premium

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43067
Info modified on:
19 Mar 2021, 15:59:20
Short summary description HP TouchSmart IQ830nl Desktop PC Intel® Core™2 Duo P7450 4 GB DDR2-SDRAM 1 TB NVIDIA® GeForce® 9600M GS Windows Vista Home Premium:

HP TouchSmart IQ830nl Desktop PC, 2.13 GHz, Intel® Core™2 Duo, P7450, 4 GB, 1 TB, Windows Vista Home Premium

Long summary description HP TouchSmart IQ830nl Desktop PC Intel® Core™2 Duo P7450 4 GB DDR2-SDRAM 1 TB NVIDIA® GeForce® 9600M GS Windows Vista Home Premium:

HP TouchSmart IQ830nl Desktop PC. Processor frequency: 2.13 GHz, Processor family: Intel® Core™2 Duo, Processor model: P7450. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 1 TB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® 9600M GS. Operating system installed: Windows Vista Home Premium. Power supply: 230 W. Chassis type: Desktop. Product type: PC. Weight: 16 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.