HP logo

HP LE1901wi 19-inch Widescreen LCD Monitor computer monitor 48.3 cm (19") Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146128
Info modified on:
30 Dec 2024, 17:23:57
End of life date:
02 Mar 2012
Short summary description HP LE1901wi 19-inch Widescreen LCD Monitor computer monitor 48.3 cm (19") Black:

HP LE1901wi 19-inch Widescreen LCD Monitor, 48.3 cm (19"), LCD, 5 ms, Black

Long summary description HP LE1901wi 19-inch Widescreen LCD Monitor computer monitor 48.3 cm (19") Black:

HP LE1901wi 19-inch Widescreen LCD Monitor. Display diagonal: 48.3 cm (19"). Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.