location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 2530p Intel® Core™2 Duo SL9600 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA X4500HD Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2530p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NN366EA
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73143
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jul 2024 12:45:27
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 18 Nov 2010
Product end of life date
brochure (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 2530p Intel® Core™2 Duo SL9600 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA X4500HD Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo SL9600 2.13 GHz
  • - 30.7 cm (12.1") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 1 x 2 GB
  • - 160 GB HDD DVD Super Multi DL
  • - Intel® GMA X4500HD
  • - Bluetooth 2.0+EDR
  • - Windows 7 Professional
Warranty: 3 years carry-in (pick-up and return in some countries (upgrades available, sold separately)) 1 yearon primary battery
Long product name HP EliteBook 2530p Intel® Core™2 Duo SL9600 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA X4500HD Windows 7 Professional :
The long product name of HP EliteBook 2530p Intel® Core™2 Duo SL9600 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA X4500HD Windows 7 Professional. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core 2 Duo LV SL9600 (2.13GHz, 6MB L2, 1066MHz), 12.1" WXGA (1280 x 800), 1 x 2048MB DDR2, 160GB SATA 5400 rpm, DVD+/-RW SuperMulti DL, Intel GMA X4500 HD, 56K modem, Intel 802.11a/b/g/n, Bluetooth 2.0, camera, Windows 7 Professional 32-bit
More>>>
HP EliteBook 2530p Intel® Core™2 Duo SL9600 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA X4500HD Windows 7 Professional:
The official description of HP EliteBook 2530p Intel® Core™2 Duo SL9600 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA X4500HD Windows 7 Professional as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

HP's best-in-class, packed with features, functionality and premiere design for the most discerning business professional

Features

- Featuring genuine Windows for a familiar and intuitive environment

- Choose from notebook PCs designed for powerful computing, as well as demanding workstation applications and essential security

- Optional HP Mobile Broadband delivers convenient access to the Internet and email

- Aircraft-inspired construction designed for a business rugged lifestyle for those needing maximum reliability and durability

- Displays range in size from 12.1-inch to 17-inch diagonal displays

- Industry-leading battery life on select systems

Short summary description HP EliteBook 2530p Intel® Core™2 Duo SL9600 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA X4500HD Windows 7 Professional:
This short summary of the HP EliteBook 2530p Intel® Core™2 Duo SL9600 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA X4500HD Windows 7 Professional data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 2530p, Intel® Core™2 Duo, 2.13 GHz, 30.7 cm (12.1"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description HP EliteBook 2530p Intel® Core™2 Duo SL9600 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA X4500HD Windows 7 Professional:
This is an auto-generated long summary of HP EliteBook 2530p Intel® Core™2 Duo SL9600 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA X4500HD Windows 7 Professional based on the first three specs of the first five spec groups.

HP EliteBook 2530p. Processor family: Intel® Core™2 Duo, Processor model: SL9600, Processor frequency: 2.13 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Weight: 1.45 kg

Design
Country of origin
China
Display
Display diagonal *
30.7 cm (12.1")
Display resolution *
1280 x 800 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SL9600
Processor cores
2
Processor threads
2
Processor frequency *
2.13 GHz
Processor cache
6 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo SL9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
E0
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
Processor technology
Intel Centrino 2 w/ vPro
CPU multiplier (bus/core ratio)
8
ECC supported by processor
No
Memory
Memory upgrade
8 GB
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 2 GB
Maximum internal memory *
8 GB
Storage
Total storage capacity *
160 GB
Storage media *
HDD
Total HDDs capacity
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
Intel® GMA X4500HD
Discrete graphics card *
Yes
Maximum graphics card memory
0.384 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
1
Audio included
High Definition Audio, integrated mono speaker, stereo headphone/line out, stereo microphone in, integrated dual-microphone array
Network
Networking features
Intel Gigabit Network Connection (10/100/1000 NIC)
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
2
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
I/O ports
2 USB 2.0 ports (3 USB 2.0 ports when configured without integrated optical drive), VGA, stereo microphone in, stereo headphone/line out, Firewire (1394a), power connector, RJ-11, RJ-45
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® GS45 Express
Keyboard
Keyboard type
Full-sized
Software
Operating system installed *
Windows 7 Professional
Bundled software
HP Recovery Manager, HP Client Manager Software, HP Client Configuration Management Agent
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Processor special features
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Processor code
SLGEQ
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37262
Conflict-Free processor
No
Battery
Number of battery cells
6
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Security management description
McAfee Security Solution, Kensington Lock slot, HP Privacy Filter (optional)
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
282 mm
Depth
214 mm
Height (front)
2.5 cm
Weight *
1.45 kg
Hard drive
Storage drive type
160 GB 5400 rpm SATA
Video
Video card features
Mobile Intel Graphics Media Accelerator X4500 HD
Other features
Manageability features
Intel Centrino 2 with vPro technology capable
Wireless technology
Intel 802.11a/b/g/n, Bluetooth 2.0
Infrared data port
No
Type
PC
Power requirements
External 65W HP Smart AC adapter, HP Fast Charge Technology 6-cell (55 WHr) Lithium-Ion battery
Battery type
6-cell (55 WHr) Lithium-Ion battery
Wireless option type
Yes
Expansion slots
Slots available for additional devices: 1 ExpressCard/54 slot, Secure Digital slot
Multi-bay devices
Optional external Multibay II devices
TV-in port
No
Compatible operating systems
Genuine Windows Vista Enterprise, SuSe Linux Enterprise Desktop 10
Maximum HDD capacity
160 GB
Minimum storage drive space
80 GB
Docking solution
HP 2400/2500 Ultra-Light Docking Station, External MultiBay II, HP Monitor Stand, HP Adjustable Notebook Stand (all sold separately)
Protection tools
HP ProtectTools, TPM Embedded Security Chip 1.2, HP Fingerprint Sensor, HP Disk Sanitizer, optional Smart Card Reader
HDD controller type
SATA (7200 rpm) SATA (5400 rpm)
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
56K
Intel segment tagging
Enterprise
Source Testseek summary Average rating
Reviews
Updated:
2012-12-06 01:14:16
Uk has collected 26 expert reviews for HP EliteBook 2530p Intel® Core™2 Duo SL9600 30.7 cm (12.1") 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA X4500HD Windows 7 Professional and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
zdnet.co.uk
Updated:
2012-12-06 01:13:03
With rare exception, mobile workstations are not glamorous. It's a category that puts performance, security and practicality before portability and stylish design. The HP EliteBook 8540w, although maybe not a full exception, proves that a manufacturer...
Good Excellent configuration options including a colouraccurate display, Great tools for finetuning performance and power usage, Rugged but attractive design, Plentiful security features...
Bad Heavy, Short battery life, Small touchpad...
Bottom line HP's EliteBook 8540w is an attractive and versatile 15.6in. mobile workstation that's tougher than it looks.…...
80%
pcauthority.com.au
Updated:
2012-12-06 01:13:20
HPs Elitebook range is designed for the long haul - with battery life from 6-24hrs, its hard not to see that as the main draw. But there are aspects that shouldnt be overlooked in the quest for long battery life. Performance is, of course, always a...
Bottom line Long-lasting battery, enough power to go, and a lightweight design: this has it all in a small package...
83%
goodgearguide.com.au
Updated:
2012-12-06 01:13:28
HPs EliteBook 2530p is a 12in laptop that weighs 1.7kg, yet packs in a lot of features. Its aimed squarely at business users and has a tough exterior that protects it from knocks and scratches while on long business trips. However, its not perfect, and could still use some refinement in its design. In particular, we dont like the placement of the fingerprint reader, which sits on the right side of the palm rest. Your palm can inadvertently hit this as you type, which summons a dialogue box...
Good Small, sturdy build quality, long battery life, plenty of features...
Bad Fingerprint reader gets in the way of typing, has trialware installed...
Bottom line Small, strong and well-featured, HP’s EliteBook 2530p is an ideal choice for business users who want something that will withstand the rigours of travel and last a long time away from a power outlet...
80%
Zdnet.com.au
Updated:
2012-12-06 01:13:37
If youre after a flashy ultraportable to show off to your friends, you cant do much better than the HP EliteBook 2530p. DesignAt first glance, one might be forgiven for mistaking this tiny EliteBook for one of the bigger netbooks that have begun to a...
Good Large keyboard, Scratchresistant cover, Great battery life, Fast for its size, Great design, Lots of ports for an ultraportable...
Bad Pricey, Tinny sound, no external speakers, Only two USB ports...
Bottom line If youre after a flashy ultraportable to show off to your friends, you cant do much better than the HP EliteBook 2530p.
88%
techadvisor.co.uk
Updated:
2012-12-06 01:13:51
Theres so much to like about the HP EliteBook 2530P that its hard to know where to start genuflecting. This little black and silver ultra portable PC meets all the basic expectations - great performance, full set of connections - and then piles on...
Bottom line If you have the money, the HP EliteBook 2530p has all the panache you could want in a light, fast, and easy-to-use portable. Carla Thornton Buy it now: click here...
90%
notebookcheck.net
Updated:
2015-01-17 07:14:13
By: Martina T. Osztovits 22/10/09 HP's Elitebook range is made up of notebooks for business professionals, with a focus on withstanding the rigours of mobile business life. These so-called 'business rugged' laptops offer a particularly robust chassis...
Good Robust and elegant case, Shockresistant hard drive, Spillresistant keyboard, Good processor performance for applications, Screen suitable for use outside, Easytouse transport lock, Can be connected to a docking station, Optical drive...
Bad Lid hinges not very firm, Positioning of the audio ports, Only 2 USB 2.0 ports on this model...
Bottom line The Elitebook 2530p meets all the demands of business users looking for a compact and mobile notebook. The case provides good protection for the hardware as well as the display, and it should be able to cope easily with rough treatment during field work.T...
87%
maximumpc.com
Updated:
2015-01-17 07:14:14
A small machine that was meant to be manhandledThe first word that comes to mind when you pick up HP’s 2530p is “solid.” From its heft, to its construction, to its scratch-resistant anodized aluminum display enclosure and palm rest, this notebook seems...
Good Allows more access to its innards than other similar notebooks. Very solid. Has a 2MP webcam.
Bad Battery protrudes from body almost an inch. Only has two USB ports.
90%
tomsguide.com
Updated:
2015-01-17 07:14:14
How does the ASUS 1008HA $429 netbook stack up against HP’s designed-for-business $1,599 EliteBook 2530p notebook? This story is going to piss just about everyone off, from the not so gentle readers among you to the makers of netbook and notebook PCs...
0%
justechn.com
Updated:
2015-01-17 07:14:14
There is a constant struggle in the Laptop industry between small and portable or big and powerful. I am not a fan of Netbooks because they are a little too small. I am also not a fan of BIG laptops because they are not portable enough. So when I look f...
Bottom line Overall I am impressed with the laptop. The performance is fairly low, but I kind of expected this because of the size of the laptop. However, the battery life more than makes up for the low performance, the battery life is absolutely amazing. If you a...
87%
about.com
Updated:
2015-01-17 07:14:14
The latest offering from HP is the HP EliteBook 2530p Notebook PC. I had the chance to review this ultraportable laptop recently and found that for me it was an ideal size and weight. The fact it has been designed and built to pass the MIL-STD 810F sta...
Good HP QuickLook feature view emails without booting laptop up, HP Durakeys keys wont fade out over time, Business rugged design passes MILSTD 810F testing, Enivronmentally friendly design mercury free backlit LED display, Battery life 6 cell provides app...
Bad Price starts at $1899.00 U.S. direct from HP, Keyboard may be considered too small for some.
80%
Geek.com
Updated:
2015-01-17 07:14:14
HP’s EliteBook 2530p is part of a small group of elite ultraportable notebooks aimed at high-demand users who want a full-featured notebook at a minimal weight. Systems like the 2530p, and the ThinkPad X200 (or the X301), Panasonic Toughbook W8, and a...
0%
hardwaregeeks.com
Updated:
2015-01-17 07:14:14
Last year HP came out with a new stylish series of business notebooks, a series that I thought would actually rival that of Lenovos. Recently I had the chance to play with an HP EliteBook 2530p for 3 weeks and not only did it have style but it had the...
0%
wired.com
Updated:
2015-01-17 07:14:14
The next time you see some miserable drone hunched over his tiny, underpowered netbook, pecking away at cramped keys and straining to see the screen, pull out your EliteBook 2530p and laugh. Though not much larger or heavier than your average mini-note...
Good Boots quick and runs for hours. About as compact as a notebook can be and still have a fullsize keyboard. Squeezes in a touchpad and a pointing stick for users who prefer one over the other. Optional wireless modem works with multiple carriers (though not...
Bad Its how much? What is this, a MacBook Air? Slow, sucky integrated graphics. Awkward, overengineered touch volume controls hard to control. Sixcell battery sticks out from the rear, taking a little of the notebooks compactness with it.
70%
pcmag.com
Updated:
2015-01-17 07:14:14
Its rare when a laptop can pull off great battery life with either its standard battery or an extended one. The HP EliteBook 2530p ($2,099 direct)—a business ultraportable—has the battery capacity to last from a breakfast meeting to a late-aft...
Good Standard plus extended battery yield over 20 hours of battery life. Built-in optical drive. Very good keyboard. Dual pointing devices. Multiple wireless technologies.
Bad VGA is the only video-out port. Weak speakers. Youll need to carry that extra battery to get the great battery life.
Bottom line If battery life ranks high on your list of business needs, the HP EliteBook 2530p wont disappoint...
80%
computershopper.com
Updated:
2015-01-17 07:14:14
Designed to withstand the rigors of everyday travel and then some, HP’s lightweight EliteBook 2530p is packed with business-friendly features and delivers outstanding productivity performance with over five hours of battery life. Its $2,4...
Good Solid performance; long battery life; business rugged design, extra security...
Bad Pricey; small function keys...
85%
techworld.com
Updated:
2015-01-17 07:14:14
There's so much to like about the HP EliteBook 2530P that it's hard to know where to start genuflecting.This little black and silver ultra portable PC meets all the basic expectations - great performance, full set of connections - and then piles on ni...
Bottom line If you have the money, the HP EliteBook 2530p has all the panache you could want in a light, fast, and easy-to-use portable...
0%
pcworld.com_techhive.com
Updated:
2015-01-17 07:14:14
Theres so much to like about the HP EliteBook 2530P that its hard to know where to start genuflecting. This little black and silver beauty meets all the basic expectations--great performance, full set of connections--and then piles on nifty extras su...
Good Great, big battery with an external gauge, Dual pointing devices...
Bad Stubborn volume controls...
76%
notebookreview.com
Updated:
2015-01-17 07:14:14
If youre a corporate road warrior or a student trying to fit as much computer as possible in the smallest space possible, the HP EliteBook 2530p might be the perfect notebook for you.
0%
Laptopmag.com
Updated:
2015-01-17 07:14:14
Built for road warriors, this 12-inch ultraportable offers a durable design and well over 6 hours of battery life.
Good Elegant business-rugged design, Strong overall performance, Comfortable keyboard, Helpful security software, Long battery life...
Bad Small touchpad buttons, Only two USB ports, Sluggish mobile broadband...
Bottom line The HP EliteBook 2530p offers everything a road warrior could want in a notebook: a durable, sleek design, fast performance, extra long battery life, and mobile broadband. Although it may be too pricey and comparatively heavy for some ultraportable sho...
80%