location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP WE790AA mouse RF Wireless Optical 1750 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WE790AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WE790AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962760321 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:04:07
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2013
Product end of life date
Bullet Points HP WE790AA mouse RF Wireless Optical 1750 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Optical 1750 DPI Silver
  • - RF Wireless
  • - Scroll type: Wheel Buttons quantity: 4
Warranty: Two years limited
Long product name HP WE790AA mouse RF Wireless Optical 1750 DPI :
The long product name of HP WE790AA mouse RF Wireless Optical 1750 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2.4GHz Wireless Optical (Silver) Mobile Mouse
More>>>
HP WE790AA mouse RF Wireless Optical 1750 DPI:
The official description of HP WE790AA mouse RF Wireless Optical 1750 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small in size, but a heavy-weight in functionality, this wireless mouse with optical sensor is packed with features, including four buttons (two primary buttons, clickable scroll wheel and a document flip button), and a 2.4 GHz USB wireless receiver.

• Advanced 2.4GHz wireless technology keeps you connected and lets you work from further away, with less interference and a longer range of operation.


• From desks to boardrooms and beyond, work with confidence on a variety of surfaces, thanks to the optical sensor with adjustable sensitivity (1250 CPI default, 1750 CPI max).


• You'll never lose a receiver again! The micro-receiver is so small you can conveniently leave it plugged into your notebook or store it inside the mouse, always ensuring they stay together.


• With rubber sides and a special symmetric design, you're assured a comfortable and secure grip in both your left and right hands.


• Scroll up, down, left and right smoothly and securely, thanks to the smooth scroll wheel's middle rubber trim.

Short summary description HP WE790AA mouse RF Wireless Optical 1750 DPI:
This short summary of the HP WE790AA mouse RF Wireless Optical 1750 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP WE790AA, Optical, RF Wireless, 1750 DPI, Silver

Long summary description HP WE790AA mouse RF Wireless Optical 1750 DPI:
This is an auto-generated long summary of HP WE790AA mouse RF Wireless Optical 1750 DPI based on the first three specs of the first five spec groups.

HP WE790AA. Movement detection technology: Optical, Device interface: RF Wireless, Movement resolution: 1750 DPI, Buttons quantity: 4, Scroll type: Wheel. Product colour: Silver

Mouse
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Optical
Scroll type *
Wheel
Scroll
Yes
Buttons quantity *
4
Movement resolution
1750 DPI
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Product colour *
Silver
Weight & dimensions
Weight
82.5 g
Packaging content
Wireless receiver interface
USB Type-A
Packaging data
Package weight
187 g
Logistics data
Country of origin
China
Other features
Mouse dimensions (WxDxH)
98 x 60 x 34.5 mm
Package dimensions (WxDxH)
215 x 160 x 51 mm
Country Distributor
United Kingdom 1 distributor(s)