HP logo

HP EliteBook 6930p Intel® Core™2 Duo P8700 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50127
Info modified on:
22 Jan 2025, 04:50:51
End of life date:
23 Oct 2010
Short summary description HP EliteBook 6930p Intel® Core™2 Duo P8700 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional:

HP EliteBook 6930p, Intel® Core™2 Duo, 2.53 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 2 GB, 250 GB

Long summary description HP EliteBook 6930p Intel® Core™2 Duo P8700 35.8 cm (14.1") 2 GB DDR2-SDRAM 250 GB Intel® GMA 4500MHD Windows 7 Professional:

HP EliteBook 6930p. Processor family: Intel® Core™2 Duo, Processor model: P8700, Processor frequency: 2.53 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Mobile network generation: 3G. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Weight: 2.1 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.