HP ProBook 4515s Notebook PC, AMD Athlon, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 160 GB
HP ProBook 4515s Notebook PC. Processor family: AMD Athlon, Processor model: QL-66, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Discrete graphics card model: AMD Radeon HD 3200. Operating system installed: Windows Vista Home Basic. Weight: 2.59 kg