HP logo

HP Compaq 6910p Intel® Core™2 Duo T7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 160 GB Windows Vista Business

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17709
Info modified on:
02 Feb 2025, 23:04:04
Short summary description HP Compaq 6910p Intel® Core™2 Duo T7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 160 GB Windows Vista Business:

HP Compaq 6910p, Intel® Core™2 Duo, 2.2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 1 GB, 160 GB

Long summary description HP Compaq 6910p Intel® Core™2 Duo T7500 35.8 cm (14.1") 1 GB DDR2-SDRAM 160 GB Windows Vista Business:

HP Compaq 6910p. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB. Operating system installed: Windows Vista Business. Weight: 2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.