HP logo

HP ProBook 6545b Notebook PC M600 39.6 cm (15.6") HD+ 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59476
Info modified on:
24 Jan 2025, 20:47:53
Short summary description HP ProBook 6545b Notebook PC M600 39.6 cm (15.6") HD+ 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional:

HP ProBook 6545b Notebook PC, 2.4 GHz, 39.6 cm (15.6"), 1600 x 900 pixels, 2 GB, 320 GB, Windows 7 Professional

Long summary description HP ProBook 6545b Notebook PC M600 39.6 cm (15.6") HD+ 2 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 4200 Windows 7 Professional:

HP ProBook 6545b Notebook PC. Processor model: M600, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: Windows 7 Professional. Weight: 2.69 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.