HP logo

HP LA1905wg computer monitor 48.3 cm (19") LED Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110444
Info modified on:
30 Dec 2024, 17:23:47
End of life date:
02 Mar 2012
Short summary description HP LA1905wg computer monitor 48.3 cm (19") LED Black, Silver:

HP LA1905wg, 48.3 cm (19"), LED, LCD, 5 ms, Black, Silver

Long summary description HP LA1905wg computer monitor 48.3 cm (19") LED Black, Silver:

HP LA1905wg. Display diagonal: 48.3 cm (19"), Display technology: LED. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.