HP logo

HP G60-231WM AMD Athlon QL-64 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
206096
Info modified on:
22 Jan 2025, 04:52:12
Short summary description HP G60-231WM AMD Athlon QL-64 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium:

HP G60-231WM, AMD Athlon, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description HP G60-231WM AMD Athlon QL-64 39.6 cm (15.6") 3 GB DDR2-SDRAM 320 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium:

HP G60-231WM. Processor family: AMD Athlon, Processor model: QL-64, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Premium. Weight: 2.75 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.