HP logo

HP Compaq LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161571
Info modified on:
19 Feb 2024, 19:04:58
Short summary description HP Compaq LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels:

HP Compaq LA2205wg, 55.9 cm (22"), 1680 x 1050 pixels, LCD, 5 ms

Long summary description HP Compaq LA2205wg computer monitor 55.9 cm (22") 1680 x 1050 pixels:

HP Compaq LA2205wg. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 160°, Viewing angle, vertical: 160°. USB hub version: 2.0

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.