HP logo

HP Pavilion dv4-1365dx Intel® Core™2 Duo T6400 Laptop 35.8 cm (14.1") HD 4 GB 250 GB HDD Windows Vista Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121437
Info modified on:
22 Jan 2025, 04:55:49
Short summary description HP Pavilion dv4-1365dx Intel® Core™2 Duo T6400 Laptop 35.8 cm (14.1") HD 4 GB 250 GB HDD Windows Vista Home Premium Silver:

HP Pavilion dv4-1365dx, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1280 x 800 pixels, 4 GB, 250 GB

Long summary description HP Pavilion dv4-1365dx Intel® Core™2 Duo T6400 Laptop 35.8 cm (14.1") HD 4 GB 250 GB HDD Windows Vista Home Premium Silver:

HP Pavilion dv4-1365dx. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T6400, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), HD type: HD, Display resolution: 1280 x 800 pixels. Internal memory: 4 GB. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.