HP logo

HP Pavilion dv7-2010es AMD Athlon X2 Dual-Core QL-65 Laptop 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 250 GB HDD AMD Mobility Radeon HD 4530 Windows Vista Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105894
Info modified on:
22 Jan 2025, 05:37:48
Short summary description HP Pavilion dv7-2010es AMD Athlon X2 Dual-Core QL-65 Laptop 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 250 GB HDD AMD Mobility Radeon HD 4530 Windows Vista Home Premium Black:

HP Pavilion dv7-2010es, AMD Athlon X2 Dual-Core, 2.1 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 250 GB

Long summary description HP Pavilion dv7-2010es AMD Athlon X2 Dual-Core QL-65 Laptop 43.9 cm (17.3") HD+ 4 GB DDR2-SDRAM 250 GB HDD AMD Mobility Radeon HD 4530 Windows Vista Home Premium Black:

HP Pavilion dv7-2010es. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon X2 Dual-Core, Processor model: QL-65, Processor frequency: 2.1 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows Vista Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.