HP logo

HP USB Graphics Adapter

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
268450
Info modified on:
07 Mar 2024, 15:34:52
End of life date:
07 Feb 2017
Short summary description HP USB Graphics Adapter:

HP USB Graphics Adapter, RoHS, Black, 5 V, 54 mm, 84 mm, 18 mm

Long summary description HP USB Graphics Adapter:

HP USB Graphics Adapter. Certification: RoHS. Product colour: Black. Input voltage: 5 V. Width: 54 mm, Depth: 84 mm, Height: 18 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.