HP logo

HP Pavilion dv7-1270ez Intel® Core™2 Duo P8600 Laptop 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51281
Info modified on:
22 Jan 2025, 06:12:20
Short summary description HP Pavilion dv7-1270ez Intel® Core™2 Duo P8600 Laptop 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Silver:

HP Pavilion dv7-1270ez, Intel® Core™2 Duo, 2.4 GHz, 43.2 cm (17"), 1440 x 900 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv7-1270ez Intel® Core™2 Duo P8600 Laptop 43.2 cm (17") 4 GB DDR2-SDRAM 500 GB HDD NVIDIA® GeForce® 9600M GT Windows Vista Home Premium Silver:

HP Pavilion dv7-1270ez. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2.4 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: Blu-Ray DVD Combo. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.