HP logo

HP Compaq Presario CQ60-219EA AMD Turion X2 ZM-82 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14378
Info modified on:
24 Jan 2025, 20:58:52
End of life date:
01 Jul 2009
Short summary description HP Compaq Presario CQ60-219EA AMD Turion X2 ZM-82 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black, Silver:

HP Compaq Presario CQ60-219EA, AMD Turion X2, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP Compaq Presario CQ60-219EA AMD Turion X2 ZM-82 Laptop 39.6 cm (15.6") 4 GB DDR2-SDRAM 320 GB HDD NVIDIA GeForce 8200M G Windows Vista Home Premium Black, Silver:

HP Compaq Presario CQ60-219EA. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Turion X2, Processor model: ZM-82, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA GeForce 8200M G. Operating system installed: Windows Vista Home Premium. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.