HP logo

HP Pavilion dv5-1103el AMD Athlon QL-62 Laptop 39.1 cm (15.4") 4 GB DDR2-SDRAM 160 GB HDD AMD Mobility Radeon HD 3450 802.11g Windows Vista Home Premium Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
128847
Info modified on:
22 Jan 2025, 05:05:15
Short summary description HP Pavilion dv5-1103el AMD Athlon QL-62 Laptop 39.1 cm (15.4") 4 GB DDR2-SDRAM 160 GB HDD AMD Mobility Radeon HD 3450 802.11g Windows Vista Home Premium Black, Silver:

HP Pavilion dv5-1103el, AMD Athlon, 2 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 4 GB, 160 GB

Long summary description HP Pavilion dv5-1103el AMD Athlon QL-62 Laptop 39.1 cm (15.4") 4 GB DDR2-SDRAM 160 GB HDD AMD Mobility Radeon HD 3450 802.11g Windows Vista Home Premium Black, Silver:

HP Pavilion dv5-1103el. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon, Processor model: QL-62, Processor frequency: 2 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 3450. Operating system installed: Windows Vista Home Premium. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.