HP logo

HP Intel Xeon E5520 processor 2.26 GHz 8 MB L3

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70616
Info modified on:
09 Jul 2024, 10:09:53
End of life date:
27 Jan 2011
Short summary description HP Intel Xeon E5520 processor 2.26 GHz 8 MB L3:

HP Intel Xeon E5520, Intel® Xeon® 5000 Sequence, Socket B (LGA 1366), 45 nm, E5520, 2.26 GHz, 64-bit

Long summary description HP Intel Xeon E5520 processor 2.26 GHz 8 MB L3:

HP Intel Xeon E5520. Processor family: Intel® Xeon® 5000 Sequence, Processor socket: Socket B (LGA 1366), Processor lithography: 45 nm. Memory channels: Triple-channel, Maximum internal memory supported by processor: 144 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Processing Die size: 731 mm², Number of Graphics & IMC Die Transistors: 263 M. Processor package size: 42.5 mm. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.