HP logo

HP ProBook 6545b AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB HDD Windows Vista Business Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149330
Info modified on:
22 Jan 2025, 05:05:45
Short summary description HP ProBook 6545b AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB HDD Windows Vista Business Silver:

HP ProBook 6545b, AMD Athlon II Dual-Core, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description HP ProBook 6545b AMD Athlon II Dual-Core M320 Laptop 39.6 cm (15.6") 2 GB DDR2-SDRAM 320 GB HDD Windows Vista Business Silver:

HP ProBook 6545b. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon II Dual-Core, Processor model: M320, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: AMD Radeon HD 4200. Operating system installed: Windows Vista Business. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.